EN
  • EN
  • DE

MAX5926EEE

Part No MAX5926EEE
Manufacturer Maxim Integrated
Description 1V to 13.2V, n-Channel Hot-Swap Controllers Require No Sense Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214331-MAX5926EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5926EEE CAD Model

Description

Maxim Integrated MAX5926EEE Hot Swap Controllers

The Maxim Integrated MAX5926EEE is a sophisticated and versatile hot swap controller designed to ensure safe and reliable power management in systems that require hot insertion and removal of circuit boards. This device is specifically engineered to protect the electronic components from the high inrush currents and voltage transients that can occur during the insertion or removal of cards in live backplanes and other hot-plug environments.

Featuring an integrated MOSFET, the MAX5926EEE provides a compact and efficient solution for controlling the inrush current to the load. Its adjustable overcurrent and circuit-breaker functionalities enable precise control over the power delivery to the system, preventing damage to sensitive components and ensuring stable operation even under fluctuating power conditions.

The device operates over a wide voltage range, accommodating various applications and system requirements. With its built-in charge pump, the MAX5926EEE can control external N-channel MOSFETs, allowing for greater flexibility in managing higher power levels or customizing the thermal management of the system.

One of the key features of the MAX5926EEE is its programmable soft-start time, which allows designers to tailor the ramp-up of the supply voltage to the load, minimizing stress on the system. Additionally, the device includes under-voltage and over-voltage lockout protections, ensuring that the power supply remains within safe operating limits.

The MAX5926EEE is available in a compact 16-pin QSOP package, making it a space-saving addition to a variety of applications, including servers, storage systems, and telecommunications equipment. Its robust design and comprehensive protection features make it an ideal choice for designers looking to enhance the reliability and longevity of their hot-swap systems.

For further ease of integration, the MAX5926EEE is supported by Maxim Integrated's extensive technical documentation and design resources, helping engineers to streamline the development process and bring their products to market with confidence.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5269 $59.6883
17+ $6.9965 $118.9405
26+ $6.7779 $176.2254
36+ $6.5592 $236.1312
46+ $6.3406 $291.6676
61+ $5.6847 $346.7667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess