EN
  • EN
  • DE

MAX5942BCSE

Part No MAX5942BCSE
Manufacturer Maxim Integrated
Description IEEE 802.3af Power-Over-Ethernet Interface/PWM Controller for Power Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214341-MAX5942BCSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5942BCSE CAD Model

Description

Maxim Integrated MAX5942BCSE Ethernet Power Sourcing Equipment Interface

The MAX5942BCSE from Maxim Integrated is a high-performance, single-port Ethernet Power Sourcing Equipment (PSE) interface designed to simplify the implementation of Power over Ethernet (PoE) in network devices. It is compliant with the IEEE 802.3af standard, ensuring interoperability with other PoE-capable devices. This interface IC is ideal for use in network switches, routers, and midspan power injectors that require efficient and reliable power delivery to PoE-enabled devices such as IP cameras, VoIP phones, and wireless access points.

Featuring an integrated power MOSFET, the MAX5942BCSE provides a complete, cost-effective PSE solution that can deliver up to 15.4W of power per port. It operates over a wide input voltage range of 36V to 57V, which accommodates various power supply designs. The device also includes built-in signature detection and classification functions, ensuring that only compliant powered devices (PDs) receive power. This protects the PSE from damage caused by connecting non-PoE equipment.

The MAX5942BCSE is designed with system protection in mind. It incorporates overcurrent and undercurrent detection, as well as thermal shutdown to safeguard the PSE and PDs against electrical faults. Additionally, the auto-restart feature allows the device to automatically attempt to power the PD again after a fault condition has been cleared.

This interface IC is available in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. The MAX5942BCSE also offers a latch-off or auto-retry option after a fault condition, providing flexibility in system design based on the application's requirements.

With its robust feature set and compliance with industry standards, the MAX5942BCSE is a reliable choice for designers seeking to integrate PoE functionality into their network products, ensuring seamless power delivery and network connectivity.

For further information, technical specifications, and support documentation, please refer to the Maxim Integrated website or contact their support team.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7341 $51.6069
22+ $4.7049 $103.5078
33+ $4.5579 $150.4107
46+ $4.4108 $202.8968
59+ $4.2638 $251.5642
79+ $3.8227 $301.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess