EN
  • EN
  • DE

MAX6018AEUR18+T

Part No MAX6018AEUR18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.8V 1mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.8V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 160μVrms
Voltage - Input 2 V to 5.5 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069650-MAX6018AEUR18+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6018
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6018AEUR18+T CAD Model

Description

Maxim Integrated MAX6018AEUR18+T Precision Voltage Reference

The MAX6018AEUR18+T is a high-precision, low-power voltage reference from Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. This component is a part of Maxim's extensive range of voltage references that cater to a wide array of electronic systems requiring precise voltage regulation.

Key Features

  • Stable Voltage Output: The MAX6018AEUR18+T provides a fixed output voltage of 1.8V, suitable for low-voltage operations and systems that require a consistent reference.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise performance for critical applications where voltage stability is paramount.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 35ppm/°C, which guarantees minimal deviation in output voltage over a wide temperature range.
  • Low Dropout Voltage: This feature allows the voltage reference to maintain accurate output even when the supply voltage is close to the output voltage, enhancing its versatility in different power supply conditions.
  • Low Quiescent Current: The device operates with a low quiescent current of typically 95µA, making it ideal for battery-powered and energy-sensitive applications.
  • Small Package Size: Housed in a compact SOT-23 package, the MAX6018AEUR18+T saves valuable board space and is suitable for space-constrained designs.

Applications

The MAX6018AEUR18+T is an excellent choice for a variety of applications that demand high precision and low power consumption. It is commonly used in:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Precision Power Supplies
  • Industrial and Process Control Systems
  • Medical Devices

With its combination of accuracy, stability, and power efficiency, the MAX6018AEUR18+T from Maxim Integrated stands out as a reliable voltage reference solution for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5876 $51.5256
15+ $7.0463 $105.6945
22+ $6.8261 $150.1742
31+ $6.6059 $204.7829
40+ $6.3857 $255.4280
53+ $5.7251 $303.4303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess