EN
  • EN
  • DE

MAX6029EUK30+

Part No MAX6029EUK30+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704905-MAX6029EUK30+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6029EUK30+ CAD Model

Description

Product Overview: Maxim Integrated MAX6029EUK30+

The MAX6029EUK30+ is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This high-quality component is designed to provide a fixed voltage of 3.0V with an impressive initial accuracy of ±0.2%. It is available in a tiny SOT-23 package, making it an excellent choice for space-constrained applications where a stable and accurate reference voltage is essential.

This voltage reference operates from a supply voltage of just 2.5V to 12.6V, consuming a low supply current of 4μA (typical), which is particularly beneficial for battery-powered devices. The MAX6029EUK30+ also boasts an excellent temperature coefficient of only 50ppm/°C (max), ensuring a consistent performance over a wide temperature range of -40°C to +85°C.

One of the key features of this device is its low dropout voltage, which allows it to maintain accurate output even when the supply voltage is very close to the output voltage. This is especially useful in low-voltage applications where power efficiency is critical. Additionally, the MAX6029EUK30+ offers a high output current capability of ±5mA, providing sufficient drive capability for most applications.

The device also includes a force and sense connection, allowing for remote voltage sensing and compensation for voltage drops due to line resistance. This feature ensures that the voltage at the load is always precise and stable, which is vital for sensitive analog circuits.

Typical applications for the MAX6029EUK30+ include battery-powered equipment, handheld devices, data-acquisition systems, medical instruments, and any system where a precise reference voltage is necessary for accurate analog-to-digital or digital-to-analog conversion. Its robust design also makes it suitable for harsh industrial environments where reliability and stability are paramount.

In summary, the Maxim Integrated MAX6029EUK30+ is a high-performance, low-power voltage reference that offers excellent accuracy, stability, and versatility for a wide range of applications. Its small footprint and low power consumption make it an ideal choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6346 $50.7114
22+ $4.6233 $101.7126
34+ $4.4788 $152.2792
47+ $4.3344 $203.7168
60+ $4.1899 $251.3940
80+ $3.7564 $300.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess