EN
  • EN
  • DE

MAX604

Part No MAX604
Manufacturer Maxim Integrated
Description 5V/3.3V or Adjustable, Low-Dropout, Low IQ, 500mA Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214368-MAX604
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX604 CAD Model

Description

Product Overview: MAX604 Low-Dropout, Linear Voltage Regulator

The MAX604 from Maxim Integrated is a high-efficiency, low-dropout (LDO) linear voltage regulator designed to deliver a continuous output current of up to 500mA. This regulator is an ideal choice for portable devices, as it maintains a consistent performance with a very low voltage drop, even at high output currents.

With its wide input voltage range from 2.5V to 11.5V, the MAX604 is versatile and can be used in a variety of applications, including battery-powered equipment, laptops, and handheld devices. The output voltage is adjustable from 1.25V to 5V, providing the flexibility to power different types of circuits and components.

The MAX604 incorporates several features that ensure the safety and longevity of both the regulator and the powered device. These include thermal shutdown to protect against excessive temperature and current-limit protection to prevent damage from overcurrent conditions. Additionally, the regulator offers a low quiescent current, which improves battery life in portable applications.

One of the key advantages of the MAX604 is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal. This feature is particularly important for battery-powered devices, where maximizing the usage of the available battery voltage is crucial.

The regulator is available in multiple package options, including the space-saving SOT-223 and the SO-8, providing flexibility for different design requirements. With its low-noise operation and fast transient response, the MAX604 is also suitable for sensitive RF and analog circuits that require a clean power supply.

In summary, the MAX604 from Maxim Integrated is a reliable and efficient solution for applications requiring a high-quality voltage regulator. Its low-dropout feature, coupled with its robust protection mechanisms, makes it a smart choice for designers looking to enhance the performance and safety of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess