EN
  • EN
  • DE

MAX6043BAUT50

Part No MAX6043BAUT50
Manufacturer Maxim Integrated
Description Precision High-Voltage Reference in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214370-MAX6043BAUT50
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6043BAUT50 CAD Model

Description

The MAX6043BAUT50 from Maxim Integrated is a high-quality precision voltage reference module that offers a stable and precise reference voltage of 5.0 volts. This device is designed to maintain accurate voltage regulation with a low dropout voltage and low temperature coefficient, making it suitable for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic applications where stable reference voltage is critical.

Key Features

  • Precision Output: The MAX6043BAUT50 provides a fixed 5.0V output with an impressive initial accuracy of ±0.15%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, users can expect consistent performance over a wide range of temperatures.
  • Low Dropout Voltage: This voltage reference operates with a very low dropout voltage, ensuring efficiency and reliability in operation.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Range: The MAX6043BAUT50 operates over a wide supply voltage range, accommodating various input conditions and system requirements.
  • Stability: It is designed to be stable with capacitive loads, which is crucial for applications with dynamic load conditions.

Applications

The MAX6043BAUT50 is versatile and can be used in a variety of applications including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Industrial controls
  • Medical devices

Quality and Reliability

Maxim Integrated ensures that the MAX6043BAUT50 meets the highest standards of quality and reliability. This precision voltage reference is a testament to Maxim's commitment to providing components that enhance the accuracy and longevity of electronic systems.

Ordering Information

The MAX6043BAUT50 is available for order, and detailed specifications can be found on the Maxim Integrated website or by contacting their sales and support team. Ensure that your electronic designs benefit from the precision and stability offered by this high-quality voltage reference.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess