EN
  • EN
  • DE

BC860A

Part No BC860A
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description Switching and Amplifier Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1152172-BC860A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC860A CAD Model

Description

The BC860A is a PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. Manufactured by Fairchild/ON Semiconductor, this transistor is commonly used in a variety of electronic circuits due to its reliable performance and small signal characteristics. It's available in a surface-mount package, making it suitable for modern, compact circuit designs.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Audio amplification stages
  • Small signal processing
  • Driver stages for larger loads

Features:

  • PNP Polarity
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain (hFE)
  • Surface Mount Package (typically SOT-23 or similar)
  • RoHS Compliant

Benefits:

  • Efficient Amplification: Provides good amplification of small signals, enhancing the signal strength in various applications.
  • Reliable Switching: Capable of efficiently switching currents, making it suitable for control circuits.
  • Compact Design: The small surface-mount package allows for high-density circuit designs, saving board space.
  • Cost-Effective: Offers a balance of performance and affordability, making it a popular choice for many applications.
  • Ease of Use: Simple to integrate into existing circuits with standard soldering techniques.

Additional Details:

The BC860A's key electrical characteristics include a collector-emitter voltage (VCEO) rating, collector current (IC) rating, and power dissipation (PD) rating. The hFE, or DC current gain, is a crucial parameter, indicating the transistor's ability to amplify current. It is important to consult the datasheet for precise values and operating conditions. The transistor's performance is also influenced by temperature, so thermal management may be required in certain applications. Typical packaging includes SOT-23, which facilitates automated assembly processes.

The BC860A is a versatile and widely used transistor, often serving as a fundamental component in diverse electronic systems, from simple amplifiers to more complex control circuits. Its robust characteristics and availability make it a reliable choice for both new designs and legacy system maintenance.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess