EN
  • EN
  • DE

MAX4680CWE+T

Part No MAX4680CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 1.25 Ohm
Channel-to-Channel Matching (ΔRon) 90 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 115pF, 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 704108-MAX4680CWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4680
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4680CWE+T CAD Model

Description

Maxim Integrated MAX4680CWE+T Analog Switch

The Maxim Integrated MAX4680CWE+T is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for routing analog and digital signals in various applications. This versatile component is part of Maxim's extensive family of precision analog switches, renowned for their reliability and performance.

Encased in a 16-pin SOIC-W package, the MAX4680CWE+T is designed to operate within a wide voltage range of ±4.5V to ±20V or a single supply voltage of +9V to +36V, making it suitable for both dual and single supply operations. This flexibility allows the switch to be easily integrated into a variety of circuit designs without the need for additional voltage conversion components.

One of the key features of the MAX4680CWE+T is its low on-resistance (RON), typically just 35Ω, which minimizes signal distortion and ensures high signal integrity. Additionally, the device boasts a low charge injection of 10pC (max) and low power consumption, drawing a mere 0.01μA (max) in its off-state, which is essential for power-sensitive applications.

The MAX4680CWE+T also offers fast switching speeds, with turn-on and turn-off times typically around 175ns and 145ns, respectively. This rapid switching capability is crucial for applications that require high-speed signal processing, such as data acquisition systems, sample-and-hold circuits, and communication devices.

Another advantage of the MAX4680CWE+T is its high off-isolation of -83dB at 1MHz, which prevents signal crosstalk between the switch's channels. This feature is particularly beneficial in audio and video signal routing applications, where maintaining signal purity is paramount.

For enhanced durability and long-term reliability, the MAX4680CWE+T is specified for the extended industrial temperature range of -40°C to +85°C. This robust temperature range ensures that the switch can operate effectively in harsh environments without performance degradation.

In summary, the Maxim Integrated MAX4680CWE+T analog switch is an excellent choice for designers looking for a high-quality, reliable switch that offers great performance in a wide range of applications. Its low on-resistance, fast switching speeds, and robust design make it a versatile component suitable for both industrial and consumer products.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8101 $64.0505
11+ $10.5105 $115.6155
18+ $10.1825 $183.2850
24+ $9.8533 $236.4792
31+ $9.5253 $295.2843
41+ $8.5401 $350.1441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess