EN
  • EN
  • DE

MAX6177AASA+T

Part No MAX6177AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 9.3μVrms
Parts Input Voltage (V) 5.3V ~ 40V
Supply Current 650μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6177
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705038-MAX6177AASA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6177AASA+T CAD Model

Description

Maxim Integrated MAX6177AASA+T Precision Voltage Reference

The Maxim Integrated MAX6177AASA+T is a high-precision voltage reference module designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is a part of Maxim's family of low-noise, low-drift, and high-accuracy voltage references that are ideal for use in high-performance data systems, industrial controls, and advanced consumer electronics.

Key Features

  • Output Voltage: The MAX6177AASA+T offers a fixed output voltage of 4.096V, which is a common reference level for 12-bit or 16-bit converters, ensuring compatibility with a wide range of ADCs and DACs.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy of ±0.02%, providing precise voltage for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device maintains its accuracy across a broad temperature range, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: The MAX6177AASA+T operates with a low dropout voltage, ensuring stable performance even with minimal input-to-output voltage differential.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, enhancing its versatility in complex circuit designs.
  • Low Noise: It features low output noise, which is critical for high-resolution data conversion and sensitive applications.
  • Long-Term Stability: The MAX6177AASA+T exhibits excellent long-term stability, a key attribute for applications requiring consistent performance over time.
  • Package: The device comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs.

Applications

The Maxim Integrated MAX6177AASA+T is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial process control
  • Portable instrumentation
  • Medical devices
  • Automotive systems

With its combination of high accuracy, stability, and low noise, the MAX6177AASA+T is an excellent choice for designers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess