EN
  • EN
  • DE

MAX6312UK29D3+T

Part No MAX6312UK29D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 2.930V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705115-MAX6312UK29D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6312
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6312UK29D3+T CAD Model

Description

Maxim Integrated MAX6312UK29D3+T Microprocessor Reset Circuit

The MAX6312UK29D3+T is a highly precise, low-power microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. This component ensures that the microprocessor is reset to a known state during power-up, power-down, or any unexpected system failure, thereby enhancing the reliability of the system it is integrated with.

This particular model comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is designed to assert a reset signal whenever the VCC supply voltage falls below its preset threshold of 2.93V. The reset output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, providing ample time for the system to stabilize.

The MAX6312UK29D3+T features an active-low reset output, which is guaranteed to be in the logic low state down to VCC = 1V. This ensures compatibility with most microprocessors and microcontrollers, which require an active-low reset signal. The device also supports a manual reset input, allowing designers to trigger a reset externally when needed.

With its low supply current of only 1.2µA, the MAX6312UK29D3+T is an energy-efficient choice for portable and battery-powered equipment. Its wide operating temperature range of -40°C to +85°C allows for deployment in various environmental conditions, making it versatile for industrial, automotive, and consumer electronics applications.

Key features of the MAX6312UK29D3+T include:

  • Preset Reset Threshold Voltage: 2.93V
  • Minimum Reset Timeout: 140ms
  • Low Supply Current: 1.2µA
  • Guaranteed Reset Valid to VCC = 1.0V
  • Manual Reset Input
  • Compact SOT-23 Package
  • Operating Temperature Range: -40°C to +85°C

Whether you are designing a sophisticated multi-voltage system, a rugged industrial control, or a compact consumer device, the Maxim Integrated MAX6312UK29D3+T offers a reliable solution for your microprocessor reset needs, ensuring your system operates safely and effectively under a variety of conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess