Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070007-MAX6325CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6325CSA+ CAD Model

Description

Maxim Integrated MAX6325CSA+ Precision Voltage Reference

The MAX6325CSA+ from Maxim Integrated is a high-precision, low-noise, low-temperature-coefficient voltage reference. This device is designed to provide a stable and reliable reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. The MAX6325CSA+ is available in a compact 8-pin SOIC package, making it ideal for space-constrained applications.

With an output voltage of 5V, the MAX6325CSA+ offers excellent stability with only ±3ppm/°C temperature coefficient and an initial accuracy of ±0.02%. These features ensure that the voltage reference maintains its precision over a wide range of environmental conditions. The device also boasts a low 1.5ppm/√hour long-term stability, which is critical for maintaining consistent performance in precision applications over time.

One of the key advantages of the MAX6325CSA+ is its low noise performance, with only 3µVp-p (0.1Hz to 10Hz) noise, which is essential for applications requiring high signal integrity. The device also features a low dropout voltage, allowing it to operate efficiently with minimal power loss, and making it suitable for battery-powered and portable devices.

The MAX6325CSA+ operates over a wide supply voltage range from 7V to 12.6V, providing designers with flexibility in various system architectures. It also includes a force-sense connection that ensures accurate voltage delivery at the load, compensating for any voltage drops due to PCB trace resistance. This feature significantly improves the accuracy of the output voltage in practical applications.

For added reliability, the MAX6325CSA+ includes a thermal shutdown feature that protects the device from overheating. The device's robust design ensures that it is resistant to the stresses of industrial environments, including those with wide temperature variations.

In summary, the MAX6325CSA+ from Maxim Integrated is a top-tier choice for applications requiring a high-precision voltage reference. Its combination of accuracy, stability, low noise, and ease of use make it a valuable component for precision measurement, data acquisition, and control systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.4% SOT23-3 / Series Voltage Reference IC Fixed 2.5V V ±0.4% 5 mA SOT-23-3
Lowest to $3.3264
ECAD model for MAX6066BEUR-T
Analog Devices Inc.
LOW-POWER, FIXED REFERENCE / Voltage Reference IC V
Need more? Email Us
ECAD model for MAX6037AAUK25
Linear Technology
IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for LT1236CIN8-5#PBF
Diodes Incorporated
IC VREF SHUNT ADJ 0.5% SOT23 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3
Lowest to $0.3260
ECAD model for AS431HMANTR-G1
Texas Instruments
THE RAIL SPLITTER PRECISION VIRTUAL GROUND
Need more? Email Us
ECAD model for TLE2426CP
STMicroelectronics
IC REG MICROPWR HI PREC 8QFN / Series Voltage Reference IC Fixed 1.25V V ±0.15% 5 mA 8-QFN (1.5x1.5)
Lowest to $1.5600
ECAD model for TS3312AQPR
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.5771
ECAD model for LM4040C30QFTA
Texas Instruments
PRECISION VIRTUAL GROUND | IC VREF GND REF 2.5V 8SOIC
Lowest to $7.4428
ECAD model for TLE2425CD
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Need more? Email Us
ECAD model for ADR06BR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0682 $56.1364
5+ $23.0304 $115.1520
7+ $22.3107 $156.1749
10+ $21.5910 $215.9100
12+ $20.8713 $250.4556
17+ $18.7122 $318.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention