Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 062439-REF102AUG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF102AUG4 CAD Model

Description

Product REF102AUG4 is a high-precision voltage reference product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog technologies, digital signal processing (DSP) and microcontroller (MCU) semiconductors.

  • Output Voltage: High output of 10V with an accuracy of ±0.05% @ 25°C
  • Temperature Coefficient: 5ppm/°C (max) over the full industrial temperature range of -40°C to +85°C
  • Noise Performance: Low noise specification of 10µVp-p (0.1Hz to 10Hz)
  • Long-Term Stability: Excellent
  • Hysteresis: Low
  • Trim Terminal: Yes

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432ACTB0G
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS432BCT
Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.6031
ECAD model for TS2431BILT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1665 $54.9990
12+ $8.5863 $103.0356
19+ $8.2962 $157.6278
26+ $7.7161 $200.6186
34+ $7.4260 $252.4840
43+ $7.1359 $306.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,320 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention