EN
  • EN
  • DE

MAX6328UR25-T

Part No MAX6328UR25-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.50V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 073775-MAX6328UR25-T
Ultra Librarian 3D Model Ultra Librarian MAX6328UR25-T CAD Model

Description

Maxim Integrated MAX6328UR25-T Microprocessor Reset Circuit

The MAX6328UR25-T is a precision microprocessor (µP) reset circuit device designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of protection against low-voltage conditions, ensuring that the microprocessor and associated circuitry reset to a known state during a power failure or when the power supply voltage drops below a predetermined threshold.

This device is particularly well-suited for portable and battery-powered applications due to its low power consumption and small footprint. The MAX6328UR25-T operates over a wide voltage range and is preset to a threshold voltage of 2.5V, which makes it an ideal choice for managing 2.5V-powered circuits.

Key Features:

  • Precision Voltage Monitoring: The MAX6328UR25-T offers a tight ±1.5% reset threshold accuracy over the entire operating temperature range, ensuring reliable monitoring and system protection.
  • Low Power Consumption: With its low supply current of 1µA (typical), it is optimized for use in power-sensitive applications.
  • Manual Reset Input: The device includes a manual reset input that allows the user to trigger a system reset with an external pushbutton or logic signal.
  • Power Supply Glitch Immunity: The reset output is guaranteed to remain in the correct state for VCC down to 1V, making it highly reliable during power supply transients.
  • Compact Package: The MAX6328UR25-T comes in a small SOT23-3 package, which is suitable for space-constrained applications.

The device also features an active-low RESET output, which remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold. This ensures that the µP and other devices are held in reset for an adequate period during power-up, allowing the system to stabilize before operation resumes.

Overall, the MAX6328UR25-T from Maxim Integrated is an essential component for systems that require precise voltage monitoring and reliable reset capabilities, particularly where space and power efficiency are critical considerations. Its robust feature set and easy integration make it a popular choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess