EN
  • EN
  • DE

MAX6333UR23D3+T

Part No MAX6333UR23D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.30V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070044-MAX6333UR23D3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6333UR23D3+T CAD Model

Description

Product Overview: MAX6333UR23D3+T

The MAX6333UR23D3+T is a high-quality, low-power, voltage-monitoring integrated circuit designed and manufactured by Maxim Integrated. This precision voltage monitor caters to systems that require accurate voltage detection and monitoring to ensure reliable operation. It is an essential component for various applications, including portable devices, computers, and industrial equipment.

Key Features

  • Voltage Accuracy: The device offers a precise voltage threshold of 2.3V, making it suitable for monitoring 2.5V power supplies with a tight tolerance.
  • Low Power Consumption: With its quiescent current of only 5µA, the MAX6333UR23D3+T is an excellent choice for battery-operated devices where power efficiency is critical.
  • Reset Timeout: It features an internally fixed reset timeout period of 140ms (min), which provides a reliable reset signal for microcontrollers and other digital systems.
  • Operating Temperature Range: The device can operate over a wide temperature range from -40°C to +85°C, ensuring consistent performance in various environments.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: The MAX6333UR23D3+T can handle a supply voltage range from 1.0V to 5.5V, offering flexibility across different design requirements.

Applications

The MAX6333UR23D3+T is versatile and can be used in a wide array of applications. Its primary function is to monitor the power supply voltage and assert a reset signal whenever the monitored voltage falls below the threshold, ensuring proper system reset and operation. Typical applications include:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Telecommunications equipment
  • Industrial and medical monitoring devices

With its robust feature set, the MAX6333UR23D3+T from Maxim Integrated provides designers with a reliable and efficient solution for voltage monitoring and system reset functionality, ensuring the stability and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess