EN
  • EN
  • DE

MAX6361LUT26

Part No MAX6361LUT26
Manufacturer Maxim Integrated
Description SOT23, Low-Power μP Supervisory Circuits with Battery Backup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214510-MAX6361LUT26
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6361LUT26 CAD Model

Description

Maxim Integrated MAX6361LUT26 Microprocessor Reset Circuit

The MAX6361LUT26 from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant line of defense against power supply glitches and brownouts, ensuring that your system operates smoothly under variable and unpredictable power conditions. This compact, low-power component is an essential element for enhancing system reliability and robustness.

With its factory-trimmed reset threshold suitable for 2.63V power supplies, the MAX6361LUT26 ensures that your microprocessor will reset to a known state during power-up, power-down, or if the supply voltage drops below a predetermined level. The device maintains system integrity by providing a reset signal to the µP for a minimum of 140ms after VCC has risen above the reset threshold level. This precise timing ensures that the µP and other system components have sufficient time to stabilize before resuming operation.

The MAX6361LUT26 comes in a tiny, 6-pin SOT23 package, making it ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering low supply current specifications, typically 1.6µA at +25°C, which contributes to the overall power efficiency of the system it is implemented in.

Key features of the MAX6361LUT26 include:

  • Presets reset threshold voltage suitable for 2.63V power supplies
  • Guaranteed reset valid to VCC = 1V
  • 140ms (min) reset pulse width
  • Low supply current of 1.6µA (typ)
  • Immune to short VCC transients
  • Available in a 6-pin SOT23 package

This reset circuit is designed for a wide variety of applications, including computers, controllers, intelligent instruments, critical µP and µC power monitoring, and portable/battery-powered equipment. The MAX6361LUT26 is an excellent choice for designers looking for a combination of miniaturization, power-saving, and reliability in their system designs.

Maxim Integrated's commitment to high-quality and reliability ensures that the MAX6361LUT26 reset circuit is a trustworthy component for maintaining the integrity of your digital systems. By selecting this device, you can enhance the operational stability and safety of your products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2486 $62.4860
23+ $5.1270 $117.9210
35+ $4.9665 $173.8275
49+ $4.8060 $235.4940
63+ $4.6466 $292.7358
84+ $4.1661 $349.9524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess