EN
  • EN
  • DE

MAX6363PUT23+T

Part No MAX6363PUT23+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-6
Win Source Part Number 021948-MAX6363PUT23+T
Ultra Librarian 3D Model Ultra Librarian MAX6363PUT23+T CAD Model

Description

Maxim Integrated's MAX6363PUT23+T: Robust Supervisory Circuit

The MAX6363PUT23+T is a high-quality supervisory circuit designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision device is engineered to monitor power supplies in microprocessor-based systems, providing a reliable safeguard against power failures and ensuring that the system operates within acceptable voltage thresholds.

The device features a combination of functionalities, including a reset output during power-up, power-down, and brownout conditions. The MAX6363PUT23+T offers a manual reset capability, which allows for a system reset to be triggered with an external button or signal, providing additional control to the system operator.

One of the key characteristics of the MAX6363PUT23+T is its low supply voltage, which makes it suitable for use in portable and battery-powered equipment. With a factory-trimmed reset threshold voltage specifically set at 2.3V, it ensures that systems operate reliably without being prematurely reset due to minor fluctuations in power supply.

The supervisory circuit also boasts a low quiescent current, which is critical for power conservation in mobile devices and other applications where battery life is paramount. Its small SOT23 package is ideal for space-constrained applications, allowing designers to incorporate robust power monitoring without compromising on board real estate.

Additional features of the MAX6363PUT23+T include an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the microprocessor has sufficient time to initialize and stabilize before the system begins operation. Its reset output stage is push-pull, which eliminates the need for an external pull-up resistor and simplifies circuit design.

In summary, the MAX6363PUT23+T from Maxim Integrated is a compact, low-power supervisory circuit that is essential for ensuring the stability and reliability of microprocessor systems. With its precision voltage monitoring and reset capabilities, it is an invaluable component for a wide range of electronic applications, from portable devices to complex digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0272 $65.1360
11+ $10.6895 $117.5845
17+ $10.3546 $176.0282
24+ $10.0208 $240.4992
30+ $9.6870 $290.6100
40+ $8.6844 $347.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess