EN
  • EN
  • DE

MAX6364PEUT29

Part No MAX6364PEUT29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705361-MAX6364PEUT29
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6364PEUT29 CAD Model

Description

Maxim Integrated MAX6364PEUT29 - Supervisory Circuit

The Maxim Integrated MAX6364PEUT29 is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems, offering a precise and dependable solution for system reset and monitoring. This compact, low-power component is crucial in ensuring the correct operation of µP systems by providing a reset signal to the processor whenever the supply voltage drops below a predetermined threshold, thereby preventing code execution errors and data corruption.

Featuring a combination of low supply current and small package size, the MAX6364PEUT29 is optimized for space-constrained, power-sensitive applications. Its key functions include monitoring the power supply voltage and asserting a reset if the voltage drops below the factory-set reset threshold level. This reset signal remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the system has sufficient time to stabilize before resuming operation. The reset comparator is designed to ignore fast transients on VCC, adding to the robustness of the device.

The MAX6364PEUT29 operates over a wide voltage range, making it suitable for use with a variety of power supplies. It also features a low quiescent current, which is essential for battery-powered devices where power conservation is critical. The device is available in a small SOT23-6 package, which is ideal for applications where board space is at a premium.

Additional features of the MAX6364PEUT29 include a manual reset input that allows the reset to be triggered with an external switch or logic signal, providing designers with flexibility and control over the reset function. This supervisory circuit is designed for use in a range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment.

In summary, the Maxim Integrated MAX6364PEUT29 supervisory circuit is a vital component for maintaining the reliability and stability of µP systems by ensuring proper operation during power-up, power-down, and brownout conditions. Its low power consumption, small footprint, and robust feature set make it an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess