EN
  • EN
  • DE

MAX6471TA25AD3

Part No MAX6471TA25AD3
Manufacturer Maxim Integrated
Description 300mA LDO Linear Regulators with Internal Microprocessor Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214565-MAX6471TA25AD3
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6471TA25AD3 CAD Model

Description

Maxim Integrated MAX6471TA25AD3 Voltage Regulator

The MAX6471TA25AD3 is a high-performance, low-dropout linear voltage regulator from Maxim Integrated, designed to deliver a fixed output of 2.5V with an input voltage range of 2.5V to 6.5V. This device is ideal for battery-powered applications due to its low quiescent current and high efficiency, which help to extend battery life.

Equipped with a variety of protective features, the MAX6471TA25AD3 ensures reliable operation under different conditions. It includes over-temperature protection and short-circuit protection, which safeguard the device and the system it is part of from potential damage caused by abnormal operating conditions. Additionally, the regulator comes with a thermal overload protection feature, which automatically shuts down the output if the internal temperature exceeds safe operating limits.

One of the key features of the MAX6471TA25AD3 is its low dropout voltage, which allows for efficient regulation even when the input voltage is very close to the output voltage. This makes it particularly suitable for applications where minimal power loss is critical. The device also boasts excellent line and load regulation, ensuring a stable output voltage despite variations in input voltage or load current.

The MAX6471TA25AD3 comes in a compact, 8-pin SOT23 package, making it an excellent choice for space-constrained applications. Its small footprint allows designers to minimize PCB space without compromising on performance. Furthermore, the regulator's fixed output eliminates the need for external resistors, which simplifies the design and reduces component count.

Applications for the MAX6471TA25AD3 include portable and battery-powered devices, such as handheld medical equipment, portable media players, and wireless communication devices. Its high precision and low noise characteristics also make it suitable for powering sensitive analog and RF circuits.

In summary, the Maxim Integrated MAX6471TA25AD3 is a robust and efficient voltage regulator designed for applications that demand high reliability and extended battery life. Its protective features, low dropout performance, and compact packaging make it an ideal choice for a wide range of portable and space-sensitive applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess