EN
  • EN
  • DE

MAX649CPA

Part No MAX649CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description STEP-DOWN DC-DC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 16.5V
Frequency - Switching Up to 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX649
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631880-MAX649CPA
Ultra Librarian 3D Model Ultra Librarian MAX649CPA CAD Model

Description

Maxim Integrated MAX649CPA Power Management IC

The MAX649CPA from Maxim Integrated is a versatile and efficient power management integrated circuit (IC) designed to cater to a broad range of applications requiring precise voltage regulation. This IC is an ideal solution for systems that demand low power consumption and high performance.

Key Features

  • Adjustable Output Voltage: The MAX649CPA offers an adjustable output voltage feature, allowing designers to tailor the voltage settings to meet the specific needs of their applications. This flexibility makes it suitable for various electronic devices.
  • High-Efficiency Operation: With its high-efficiency design, this IC ensures minimal power loss during operation, which enhances the overall energy efficiency of the system and helps in prolonging battery life in portable devices.
  • Low Dropout Voltage: The low dropout voltage characteristic of the MAX649CPA makes it an excellent choice for applications where the difference between the input voltage and the output voltage is minimal, ensuring stable performance even under tight power conditions.
  • Thermal Protection: The IC includes built-in thermal protection features that prevent the device from overheating, thereby ensuring the safety and reliability of both the IC and the system it is used in.
  • Compact Package: Packaged in a compact 8-pin DIP (Dual In-line Package), the MAX649CPA saves valuable board space and is easy to integrate into a variety of designs.

Applications

The MAX649CPA is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunications equipment
  • Microprocessor power supplies
  • Linear power regulators

In conclusion, the Maxim Integrated MAX649CPA is a reliable and flexible power management solution that caters to the needs of modern electronic systems. Its adjustable output voltage, high efficiency, low dropout, thermal protection, and compact form factor make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7145 $59.4320
38+ $3.0480 $115.8240
59+ $2.9522 $174.1798
81+ $2.8575 $231.4575
105+ $2.7628 $290.0940
140+ $2.4763 $346.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess