EN
  • EN
  • DE

MIC5305-1.5BML

Part No MIC5305-1.5BML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 150mA UCap Ultra-Low Dropout LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222961-MIC5305-1.5BML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5305-1.5BML CAD Model

Description

The MIC5305-1.5BML is a high-performance, low-dropout (LDO) regulator from Micrel (now Microchip Technology). This LDO is designed to provide a stable and accurate 1.5V output voltage with very low quiescent current. It's optimized for portable applications where efficiency and size are critical. It features excellent transient response and is available in a small, thermally efficient package.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Smartphones
  • Tablets
  • Wireless Devices

Features

  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • High Output Accuracy: Ensures precise regulation for sensitive loads.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Stable with Ceramic Capacitors: Simplifies design and reduces BOM cost.
  • Current Limiting Protection: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Available in a compact MLF package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery runtime.
  • Improved System Performance: Stable and accurate output voltage ensures optimal performance of powered devices.
  • Simplified Design: Requires minimal external components and is stable with ceramic capacitors.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and overheating.

Additional Details

The MIC5305-1.5BML operates with a wide input voltage range and provides a regulated 1.5V output. Its low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage. The device's small size and thermal performance make it well-suited for portable devices where space and heat dissipation are critical considerations. The LDO is commonly used to power sensitive analog and digital circuits, ensuring stable and reliable operation.

The MIC5305 series is known for its excellent performance and reliability, making it a popular choice for a wide range of portable and battery-powered applications. The integrated protection features and stable operation with ceramic capacitors further enhance its suitability for demanding environments.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess