EN
  • EN
  • DE

MAX6811SEUS+C74356

Part No MAX6811SEUS+C74356
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1075672-MAX6811SEUS+C74356
Ultra Librarian 3D Model Ultra Librarian MAX6811SEUS+C74356 CAD Model

Description

Maxim Integrated MAX6811SEUS+C74356 Product Overview

The MAX6811SEUS+C74356 is a high-quality, single-supply, low-voltage microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This component ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6811 provides a high degree of precision and reliability, making it an essential component for maintaining system integrity.

With its small SOT143 package, the MAX6811 is ideal for space-constrained applications, offering a compact solution without compromising on performance. Its key features include a factory-trimmed reset threshold voltage, which allows the device to monitor 3V, 3.3V, and 5V power supplies. This flexibility makes it suitable for a wide range of products, from consumer electronics to industrial control systems.

The device boasts a low supply current of just 1µA (typical), which is particularly beneficial for portable and battery-powered applications where power efficiency is critical. The MAX6811 also has a debounced manual reset input, allowing for a manual reset initiation. This feature provides an additional layer of control and safety, ensuring that the system can be reset manually in the event of an error or when required by the user.

The reset output from the MAX6811SEUS+C74356 is push-pull, which eliminates the need for an external pull-up resistor and simplifies circuit design. The reset signal is guaranteed to remain valid with VCC as low as 1.2V, ensuring proper system reset even during low-voltage conditions. This capability is crucial for maintaining system stability and preventing unpredictable behavior.

Maxim Integrated is known for its high-quality products, and the MAX6811SEUS+C74356 is no exception. It represents a blend of precision, reliability, and convenience, making it an excellent choice for designers who require a robust power monitoring solution.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess