EN
  • EN
  • DE

MAX6837HXSD3-T

Part No MAX6837HXSD3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Ultra-Low-Voltage SC70 Voltage Detectors and μP Reset Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311999-MAX6837HXSD3-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6837HXSD3-T CAD Model

Description

Maxim Integrated MAX6837HXSD3-T Voltage Supervisor

The MAX6837HXSD3-T is a highly reliable, low-power voltage supervisor from Maxim Integrated, designed to enhance the performance and safety of your electronic systems. This compact component is crucial for monitoring power supply voltages, ensuring that microprocessors (µPs), microcontrollers (MCUs), and other digital systems operate within their specified voltage range, thus preventing data corruption, erratic behavior, or system failures.

Key Features

  • Voltage Monitoring Precision: The device offers a precise voltage monitoring threshold, making it suitable for applications requiring accurate voltage supervision.
  • Low Power Consumption: With its low quiescent current, the MAX6837HXSD3-T is ideal for battery-powered and portable devices, helping to extend battery life and reduce power usage.
  • Reset Timeout: It features a fixed reset timeout delay, which ensures that the system has sufficient time to stabilize before resuming operation after a voltage fault.
  • Small Form Factor: The compact SOT23 package is space-saving and can be easily integrated into various designs without the need for significant PCB real estate.
  • Temperature Range: The device operates over an extended temperature range, making it versatile for use in various environments and applications.

Applications

The MAX6837HXSD3-T is well-suited for a wide array of applications, including:

  • Portable devices
  • Embedded systems
  • Data storage equipment
  • Telecommunications
  • Automotive systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6837HXSD3-T is no exception. It is built with the highest standards to ensure reliability and durability in even the most demanding situations. Whether you are developing consumer electronics or industrial-grade applications, this voltage supervisor is engineered to provide a robust solution for your voltage monitoring needs.

In summary, the MAX6837HXSD3-T from Maxim Integrated is an essential component for maintaining the integrity of electronic systems. Its precision, low power consumption, and compact size make it a versatile choice for designers looking to incorporate reliable voltage supervision into their products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess