EN
  • EN
  • DE

MAX691MLP/883

Part No MAX691MLP/883
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706165-MAX691MLP/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX691MLP/883 CAD Model

Description

The MAX691MLP/883 from Maxim Integrated is a highly-reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This essential component is engineered to monitor power supplies in µP and digital systems, providing a robust feature set that ensures a safe and orderly system behavior under a variety of conditions.

Key Features

  • Power Supply Monitoring: The MAX691MLP/883 is adept at supervising +5V power supplies, ensuring that the voltage levels are within acceptable thresholds for reliable µP operation. It provides a precision voltage monitor that keeps the system in check.
  • Power-On Reset: On initial power-up, the device generates a reset signal to the µP, ensuring that the system starts in a known state. This reset signal remains active until the power supply has stabilized, guaranteeing a clean start for the processor.
  • Watchdog Timer: A built-in watchdog timer serves as a failsafe mechanism, compelling the µP to reset should it fail to stroke the watchdog within a preset timeout period. This feature is crucial for systems that require high reliability and fault tolerance.
  • Battery Backup Switching: The MAX691MLP/883 includes circuitry for automatic switchover to backup battery when main power fails, ensuring uninterrupted operation and data retention.
  • Manual Reset: An external manual reset input allows for system resets to be triggered by external events or user interaction, providing additional control over system operation.

Applications

With its robust suite of features, the MAX691MLP/883 is ideal for critical applications where system reliability cannot be compromised. These applications include:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Industrial control systems
  • Communication equipment

The MAX691MLP/883 is available in a hermetically sealed package, ensuring its performance in harsh environments and extending its application to military or aerospace industries where component reliability under extreme conditions is paramount.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess