EN
  • EN
  • DE

MAX6956ATL

Part No MAX6956ATL
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced, 2.5V to 5.5V, 20-Port or 28-Port LED Display Driver and I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214756-MAX6956ATL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6956ATL CAD Model

Description

Maxim Integrated MAX6956ATL Overview

The MAX6956ATL from Maxim Integrated is a versatile, programmable LED driver that provides an optimal solution for controlling multiple LEDs with minimal I/O pins. This integrated circuit is designed to drive both common-cathode and common-anode LEDs, making it a flexible choice for a variety of applications, including industrial displays, panel meters, and portable devices.

The device operates on a 2.7V to 5.5V supply voltage, allowing it to be used in both 3V and 5V systems. It integrates a serial interface that can be either I²C-compatible or SPI, providing easy communication with microcontrollers or other control units. This interface makes it possible to individually control the brightness of up to 20 LEDs, which can be extended to 160 LEDs when multiple devices are cascaded.

One of the standout features of the MAX6956ATL is its built-in PWM (pulse-width modulation) engine, which offers 16 levels of intensity control for each LED. This allows for smooth dimming and brightness control, enhancing the visual experience and reducing power consumption when full brightness is not required. Additionally, the MAX6956ATL has key scan functionality with a built-in debounce, capable of handling 64 switches, which further reduces the external component count and simplifies designs.

The MAX6956ATL comes in a compact 40-pin TQFN package, making it suitable for space-constrained applications. Its thermal management capabilities ensure reliable operation over the industrial temperature range of -40°C to +125°C. Maxim Integrated has designed this IC with built-in over-temperature protection, adding an extra layer of safety for the end application.

Overall, the MAX6956ATL is a highly integrated and efficient solution for LED display and backlighting applications. Its ease of use, coupled with its powerful features, make it an excellent choice for designers looking to enhance their products with advanced LED control capabilities.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess