EN
  • EN
  • DE

MAX708CUA+

Part No MAX708CUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 003188-MAX708CUA+
Ultra Librarian 3D Model Ultra Librarian MAX708CUA+ CAD Model

Description

Maxim Integrated MAX708CUA+ Microprocessor Supervisory Circuit

The Maxim Integrated MAX708CUA+ is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events in digital systems. This component is particularly ideal for use in microprocessor-based systems where it can monitor power supplies and provide a reset signal to the µP during power-up, power-down, and brown-out conditions.

The MAX708CUA+ operates over a wide voltage range and offers several key features that make it an essential part of any robust digital system design. One of the primary functions of this device is its ability to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold level, ensuring that the µP and other critical components start in a known state.

Key features of the MAX708CUA+ include:

  • Reset Timeout: It provides a reset output during power-up, power-down, and brown-out conditions. The reset signal remains asserted for a minimum timeout period after VCC has risen above the reset threshold, ensuring the system has stabilized before operation commences.
  • Watchdog Timer: A watchdog timer is built into the device to prevent system failures due to software lockup. This feature requires periodic servicing by the host software, otherwise, a system reset will be triggered.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, offering additional flexibility and control.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated applications.
  • Wide Operating Temperature Range: The MAX708CUA+ is specified for operation over a temperature range of -40°C to +85°C, accommodating a variety of environmental conditions.

The MAX708CUA+ comes in an 8-pin µMAX package, which is highly space-efficient and suitable for space-constrained applications. Its precision voltage monitoring and robust feature set make it an indispensable component for system reliability in complex electronics, ranging from consumer products to industrial controls.

With Maxim Integrated's reputation for quality and reliability, the MAX708CUA+ supervisory circuit is a smart choice for designers looking to enhance the operational stability of their microprocessor systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess