EN
  • EN
  • DE

MAX710ESE+

Part No MAX710ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 1.1A 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 1.1A (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 003196-MAX710ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX710ESE+ CAD Model

Description

Maxim Integrated's MAX710ESE+ Step-Up DC-DC Converter

The MAX710ESE+ is a high-efficiency, step-up DC-DC converter from the reputable company Maxim Integrated. Designed to cater to a wide range of applications, this device is an ideal solution for portable electronics, where extending battery life is of paramount importance. The MAX710ESE+ is particularly well-suited for small, battery-powered devices due to its compact size and high-efficiency performance.

Constructed with an integrated 0.15Ω N-Channel MOSFET switch, the MAX710ESE+ can deliver a continuous output current of up to 2.2A, with an input voltage range of 2V to 16.5V. This allows it to easily boost lower voltages to the desired level, making it perfect for devices that require a consistent power supply, even as the battery voltage drops.

One of the key features of the MAX710ESE+ is its adjustable output voltage, which can be set from 2.7V to 5.5V using external resistors. This flexibility ensures that it can be tailored to power a variety of circuits that require different voltage levels. Additionally, its quiescent current is as low as 110µA, which further enhances its battery-saving capabilities.

The MAX710ESE+ also boasts a high switching frequency of up to 500kHz, which allows for the use of smaller, less expensive external components such as inductors and capacitors. This can lead to a reduction in overall solution size and cost, making it an economical choice for product designs.

Safety and reliability are also considered in the design of the MAX710ESE+. It features over-temperature and current-limit protection, ensuring that the device and the system it powers are safeguarded against potential damage due to excessive heat or current conditions.

Encased in a 16-pin narrow SO package, the MAX710ESE+ combines a robust feature set with Maxim Integrated's renowned precision engineering. It is an excellent choice for designers looking to enhance the performance and extend the battery life of their portable electronic devices.

Whether you are developing handheld medical equipment, wireless communication devices, or portable consumer electronics, the MAX710ESE+ offers a reliable and efficient power conversion solution that can help to streamline your design process and improve your product's overall performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3898 $61.5592
8+ $12.6275 $101.0200
13+ $12.2329 $159.0277
17+ $11.8383 $201.2511
22+ $11.4437 $251.7614
30+ $10.2599 $307.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess