EN
  • EN
  • DE

MAX71315ADN+

Part No MAX71315ADN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706260-MAX71315ADN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX71315ADN+ CAD Model

Description

Product Overview: MAX71315ADN+ from Maxim Integrated

The MAX71315ADN+ is a sophisticated single-phase energy-meter SoC from Maxim Integrated, designed to provide precise and reliable measurement for residential and commercial metering applications. This high-performance system-on-chip integrates a range of features that make it an ideal choice for developers looking to create advanced metering infrastructure with minimal external components and reduced development time.

Key Features

  • High Accuracy: The MAX71315ADN+ boasts excellent accuracy over a wide dynamic range, meeting the stringent requirements of international metering standards. This ensures that the measurements are reliable and can be trusted by both utilities and customers.
  • Integrated Analog Front-End (AFE): The SoC features a fully integrated AFE, which includes a delta-sigma ADC, voltage and current inputs, and reference circuits. This integration simplifies the design and enhances the overall performance of the meter.
  • Advanced Compute Engine: At the heart of the MAX71315ADN+ is a powerful compute engine designed to perform complex calculations, such as instantaneous voltage, current, power, and energy measurement, with high precision.
  • Robust Security: Security is a critical concern in metering applications, and the MAX71315ADN+ addresses this with dedicated hardware for encryption and tamper detection, helping to protect against fraud and ensure data integrity.
  • Flexible Communication: The device supports a variety of communication interfaces, making it easy to integrate into different metering systems and smart grid infrastructure.

Applications

The MAX71315ADN+ is versatile and can be used in a range of metering applications, including:

  • Residential energy meters
  • Commercial energy meters
  • Industrial energy meters
  • Smart grid systems

Technical Specifications

The MAX71315ADN+ operates over an extended industrial temperature range and comes in a compact 24-pin SSOP package. Its low-power consumption makes it suitable for battery-operated meters, while its robust design ensures long-term reliability in the field.

For developers and manufacturers looking for a reliable and accurate metering solution, the MAX71315ADN+ from Maxim Integrated offers a compelling blend of performance, integration, and security features that can help accelerate time-to-market and maintain competitive advantage in the energy metering industry.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess