EN
  • EN
  • DE

DCP011512DBP-U

Part No DCP011512DBP-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description Miniature, 1W Isolated UNREGULATED DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 13.5V
Voltage Input MAX 16.5V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 42mA, 42mA
Power (Watts) 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 100°C
Efficiency 78%
Mounting SMD
Package 14-SMD Module (7 Leads), Gull Wing
Size 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Win Source Part Number 1166882-DCP011512DBP-U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DCP011512D
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DCP011512DBP-U CAD Model

Description

Introducing the DCP011512DBP-U from Texas Instruments

The DCP011512DBP-U is a highly efficient, isolated DC-DC converter module brought to you by Texas Instruments, a leader in semiconductor solutions. This compact power module is designed to provide reliable performance in a wide range of applications, from industrial systems to healthcare equipment. With its advanced features and robust design, the DCP011512DBP-U is the perfect choice for designers looking for a power solution that combines functionality with ease of use.

Key Features

  • Isolation: The DCP011512DBP-U offers 1500Vrms of minimum isolation, which helps to protect sensitive circuits by breaking ground loops and providing safety in applications where electrical isolation is a critical requirement.
  • Input Voltage Range: This module accepts an input voltage range of 10.8V to 13.2V, making it versatile for various supply levels and ensuring stable operation even with fluctuating inputs.
  • Fixed Output Voltage: It delivers a regulated output voltage of 12V, which is ideal for standard power rails and simplifies power design considerations.
  • Efficiency: With an efficiency rate typically up to 85%, this power converter ensures minimal power loss, thus reducing heat generation and improving system reliability.
  • Power Capacity: The DCP011512DBP-U can deliver up to 1W of output power, suitable for powering a range of low-power devices and circuits.
  • Package: Housed in a compact 7-pin DIP package, this module is designed to save space on the PCB and is easy to integrate into various designs.

Applications

The versatility of the DCP011512DBP-U makes it an excellent choice for many applications, including but not limited to:

  • Isolated sensor interfaces
  • Industrial control systems
  • Test and measurement equipment
  • Medical equipment with stringent isolation requirements
  • Data acquisition systems

With its combination of performance, reliability, and Texas Instruments' quality, the DCP011512DBP-U DC-DC converter module stands out as a top choice for engineers and designers seeking a dependable power solution for their next project.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2450 $66.4900
4+ $27.2779 $109.1116
6+ $26.4255 $158.5530
8+ $25.5731 $204.5848
11+ $24.7206 $271.9266
14+ $22.1633 $310.2862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 712 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess