EN
  • EN
  • DE

MAX720CSE

Part No MAX720CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description PALMTOP COMPUTER AND FLASH MEMORY POWER SUPPLY REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, Palmtop Computer
Voltage - Input 0.9 V ~ 5.5 V, 7 V ~ 20 V Unregulated
Number of Outputs 2
Voltage - Output 3.3V, 5V, 12V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
RoHS State Request Verification
Win Source Part Number 1214830-MAX720CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX720CSE
Introduction Date October 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX720CSE CAD Model

Description

Maxim Integrated's MAX720CSE - Power Management IC

The MAX720CSE from Maxim Integrated is a versatile and efficient power management integrated circuit (IC) designed to cater to a broad range of applications. This IC is engineered to simplify the power supply design by integrating multiple functions into a single chip, thus reducing the number of components required in the design and saving valuable board space.

Key Features:

  • High Efficiency: The MAX720CSE is designed for high-efficiency power conversion, which can help extend battery life in portable devices and reduce heat generation in high-power applications.
  • Integrated Functions: This IC incorporates various power management functions, including voltage regulation, battery charging control, and power-on reset features.
  • Versatility: It is suitable for multiple applications, such as portable devices, embedded systems, and industrial equipment, offering a flexible solution for power management requirements.
  • Small Package: The compact SOP (Small Outline Package) makes it an ideal choice for space-constrained designs.

Applications:

The MAX720CSE is designed to be a versatile component that can be used in various applications, including:

  • Portable Consumer Electronics
  • Wireless Handsets and Accessories
  • Portable Medical Devices
  • Industrial Control Systems
  • Embedded Systems

Technical Specifications:

With a focus on reliability and performance, the MAX720CSE offers the following technical specifications:

  • Integrated Battery-Charger Control
  • Programmable Voltage Regulation
  • Power-On Reset Functionality
  • Low Quiescent Current
  • Thermal Overload Protection

Maxim Integrated's commitment to quality ensures that the MAX720CSE meets the rigorous standards required for power management applications. It is a testament to their dedication to providing innovative, high-performance integrated circuits that address the evolving needs of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1386 $60.8316
14+ $8.3183 $116.4562
22+ $8.0584 $177.2848
30+ $7.7986 $233.9580
39+ $7.5387 $294.0093
52+ $6.7591 $351.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess