EN
  • EN
  • DE

MAX732MJA/883B

Part No MAX732MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 9.3V Step Up Single-Out 12V 0.2A 8-Pin CDIP N / IC REG BOOST 12V 0.2A COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 9.3V
Output Voltage 12V
Output Current 200mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 786968-MAX732MJA/883B
Popularity Medium
Supply and Demand Status Limited
Family Name MAX732
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX732MJA/883B CAD Model

Description

The MAX732MJA/883B is a high-performance, precision voltage regulator manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is designed to deliver a stable and reliable power supply, making it an ideal choice for demanding applications where voltage accuracy is critical.

Key Features

  • Output Voltage: The MAX732MJA/883B provides a fixed output voltage that ensures stability and precision for sensitive circuits.
  • High Efficiency: This voltage regulator is designed to maximize power efficiency, reducing heat generation and improving system reliability.
  • Military Standards: The device meets the stringent requirements of the 883B military standard, guaranteeing robust performance under harsh environmental conditions.
  • Package Type: It comes in a reliable and durable metal can package (TO-99), which provides excellent thermal and mechanical protection.
  • Temperature Range: The MAX732MJA/883B operates over a wide temperature range, making it suitable for use in extreme environments.

Applications

The MAX732MJA/883B is designed for use in a variety of high-reliability applications, including:

  • Aerospace and defense systems
  • Satellite and space applications
  • Precision instrumentation
  • High-grade industrial equipment

Product Specifications

Parameter Specification Output Voltage Fixed Package Type TO-99 Temperature Range Specified over military temperature range Standards Compliance MIL-STD-883B

The MAX732MJA/883B is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for mission-critical systems. With its precision output and adherence to military standards, this voltage regulator stands as a top-tier power management solution for the most demanding applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1977 $64.7908
9+ $13.2906 $119.6154
14+ $12.8748 $180.2472
19+ $12.4601 $236.7419
24+ $12.0443 $289.0632
33+ $10.7981 $356.3373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess