EN
  • EN
  • DE

MAX739EWE+

Part No MAX739EWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV -5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) -5V
Output Current 300mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1071032-MAX739EWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX739EWE+ CAD Model

Description

Maxim Integrated's MAX739EWE+ Step-Down Controller

The MAX739EWE+ is a high-performance, pulse-width modulated (PWM) step-down DC-DC controller from Maxim Integrated. This advanced power management integrated circuit (IC) is designed to deliver precise voltage regulation and high efficiency in a compact package, making it an ideal solution for a wide range of applications including portable devices, telecommunications, and distributed power systems.

Key Features

  • Adjustable Output Voltage: The MAX739EWE+ allows for an adjustable output voltage range, providing the flexibility needed to cater to various device requirements.
  • High Efficiency: With its PWM control scheme, this controller operates at high efficiency, which is crucial for prolonging battery life in portable applications and reducing heat generation in all systems.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, accommodating different power supply specifications and ensuring compatibility with a variety of sources.
  • Low Quiescent Current: Its low quiescent current helps minimize standby power consumption, further enhancing the overall efficiency of the system it's implemented in.
  • Compact Surface-Mount Package: The MAX739EWE+ comes in a 16-pin SO (small outline) package, which is suitable for space-constrained applications.
  • Protection Features: It includes built-in protection mechanisms such as over-temperature protection and current limit, safeguarding the device and the system from potential damage due to abnormal operating conditions.

Applications

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Networking Hardware
  • Distributed Power Systems
  • Computer Peripherals

The MAX739EWE+ step-down controller is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, adjustability, and protection features make it a versatile component that can enhance the performance and reliability of a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7956 $58.7736
15+ $8.0376 $120.5640
23+ $7.7859 $179.0757
31+ $7.5352 $233.5912
40+ $7.2846 $291.3840
54+ $6.5304 $352.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess