EN
  • EN
  • DE

MAX7528KCWP+T

Part No MAX7528KCWP+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214509-MAX7528KCWP+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7528KCWP+T CAD Model

Description

Maxim Integrated MAX7528KCWP+T Dual 8-Bit Multiplying Digital-to-Analog Converter

The MAX7528KCWP+T from Maxim Integrated is a high-performance dual 8-bit digital-to-analog converter (DAC) designed for precision applications requiring accurate analog signal generation. This integrated circuit is specifically engineered to provide a reliable and efficient solution for systems requiring multiple DACs with matched performance characteristics.

The MAX7528KCWP+T features two DACs on a single chip, each with its own separate 8-bit data input. The dual DAC configuration is ideal for applications where space is at a premium and where dual-channel control is necessary. This device operates with a single +5V power supply, making it suitable for many digital systems that require low power consumption.

The DACs in the MAX7528KCWP+T are multiplying DACs, which means they can be used in applications where the DAC output voltage needs to be modulated by an external signal. This feature is particularly useful in applications such as digitally controlled gain blocks, programmable filters, and signal modulation schemes.

One of the key advantages of the MAX7528KCWP+T is its high level of integration, which includes an on-chip precision output amplifier. This amplifier ensures that the output voltage can drive 10kΩ loads directly, without the need for an external buffer. Additionally, the device boasts a fast settling time, making it suitable for high-speed applications where quick response times are essential.

The MAX7528KCWP+T is available in a 20-pin SOIC package, which is widely used in the industry and compatible with standard surface-mount technology (SMT) assembly processes. This package type facilitates easy integration into a wide range of electronic systems.

Overall, the MAX7528KCWP+T is an excellent choice for designers looking for a dual-channel DAC that combines high precision, low power consumption, and ease of integration. Its applications span across various fields, including industrial control systems, communication systems, and sophisticated instrumentation where accurate analog signal generation is critical.

You May Also Be Interested in

ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Agere Systems
Need more? Email Us
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
ESMT
Lowest to $3.2617
Shindengen
Lowest to $0.2021

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess