EN
  • EN
  • DE

MAX77511LEWB+T

Part No MAX77511LEWB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH EFFICIENCY LOW BUCK-BOOST C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Converter, Battery Powered Devices Voltage Regulator IC 4 Output 64-WLP (3.54x3.54)
Manufacturer Maxim Integrated
Package Reel - TR
Mounting Surface Mount
Package 64-WFBGA, WLBGA
Case / Package 64-WLP (3.54x3.54)
Family Name MAX77511
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925656-MAX77511LEWB+T
Ultra Librarian 3D Model Ultra Librarian MAX77511LEWB+T CAD Model

Description

The MAX77511LEWB+T is a high-performance, compact power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This versatile component is engineered to deliver efficient power conversion and management for a wide range of applications, ensuring reliable operation and extended battery life in portable and space-constrained devices.

Key Features

  • High Efficiency: The MAX77511LEWB+T boasts a high-efficiency buck-boost converter, which ensures maximum power savings by automatically transitioning between buck and boost modes depending on the input voltage conditions.
  • Compact Design: This PMIC is designed with a small footprint, making it an ideal choice for space-sensitive applications such as wearables, IoT devices, and portable electronics.
  • Flexible Power Supply: It supports a wide input voltage range, which allows it to operate with various power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or other standard power supplies.
  • Programmable Output Voltage: The output voltage is programmable through an I2C-compatible interface, providing precise control over the power supplied to the load and enabling optimization for specific system requirements.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring safe operation under a variety of conditions.

Applications

The MAX77511LEWB+T is designed for use in a variety of applications where efficient power management is crucial. It is particularly well-suited for:

  • Portable and Wearable Devices
  • Internet of Things (IoT) Devices
  • Smart Home and Building Automation
  • Healthcare and Medical Devices
  • Handheld Instruments

Technical Specifications

With its robust design and advanced features, the MAX77511LEWB+T provides a reliable power management solution that meets the demanding requirements of modern electronic devices. The technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Programmable Output Voltage Range
  • I2C-Compatible Interface
  • Over-Temperature Protection
  • Package Type: WLP (Wafer-Level Package)

Maxim Integrated's commitment to quality and innovation is evident in the MAX77511LEWB+T, making it a top choice for designers looking to enhance the performance and efficiency of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,442 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess