EN
  • EN
  • DE

MAX77511MEWB+T

Part No MAX77511MEWB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH EFFICIENCY LOW BUCK-BOOST C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Converter, Battery Powered Devices Voltage Regulator IC 4 Output 64-WLP (3.54x3.54)
Manufacturer Maxim Integrated
Package Reel - TR
Mounting Surface Mount
Package 64-WFBGA, WLBGA
Case / Package 64-WLP (3.54x3.54)
Family Name MAX77511
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925657-MAX77511MEWB+T
Ultra Librarian 3D Model Ultra Librarian MAX77511MEWB+T CAD Model

Description

Maxim Integrated's MAX77511MEWB+T: High-Efficiency Power Solution

The MAX77511MEWB+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to deliver high efficiency and reliability for a wide range of applications. This compact, versatile device is a member of Maxim's extensive family of power solutions, engineered to meet the stringent demands of modern electronic systems.

At the heart of the MAX77511MEWB+T is an advanced switching regulator that boasts a high level of integration. This reduces the number of external components required, simplifying design and saving valuable board space. The device is capable of providing a continuous load current of up to 3A, making it suitable for powering core voltages in processors, memory, and other power-sensitive components.

One of the key features of the MAX77511MEWB+T is its wide input voltage range, accommodating various power sources from batteries to wall adapters. This flexibility makes it an ideal choice for portable devices, IoT applications, and other systems that require a dependable power source with varying input conditions.

The PMIC also incorporates a range of protection features to ensure the longevity and safety of the end application. Overcurrent protection, thermal shutdown, and under-voltage lockout are all included to safeguard against common electrical faults. Moreover, the device's high switching frequency allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size and cost.

Designed with efficiency in mind, the MAX77511MEWB+T minimizes power losses through its low RDS(ON) internal switches, which translates to extended battery life in portable applications. Its excellent transient response ensures stable operation during rapid load changes, a critical requirement in today's fast-paced electronic environments.

Available in a compact, lead-free package, the MAX77511MEWB+T is RoHS compliant and meets the environmental standards of today's green initiatives. With its combination of high efficiency, robust protection features, and design flexibility, Maxim Integrated's MAX77511MEWB+T stands out as a powerful and reliable solution for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess