EN
  • EN
  • DE
  • IT

MAX77812EVKIT#

Part No MAX77812EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description IC REG BUCK ADJ QUAD 20A  /  MAX77812 series DC/DC, Step Down 4, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 4, Non-Isolated
Voltage - Output 0.25V ~ 1.525V
Current - Output 20A
Voltage - Input 2.5V ~ 5.5V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX77812
Base Product Number MAX77812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1004776-MAX77812EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX77812EVKIT# CAD Model

Description

MAX77812EVKIT# Evaluation Kit by Maxim Integrated

The MAX77812EVKIT# from Maxim Integrated is a versatile evaluation kit designed to demonstrate the capabilities of the MAX77812 voltage regulator. This high-efficiency, quad-phase, buck converter is optimized for supplying multi-core processors in applications that require a highly efficient and compact power delivery solution. The evaluation kit is an essential tool for engineers and developers who need to assess the performance of the MAX77812 in their designs.

Key Features

  • Quad-Phase Buck Converter: The heart of the kit is the MAX77812 IC, which provides four buck-converter phases that can be configured and scaled to meet the specific power requirements of the target application.
  • Programmable Voltage Output: The kit allows for easy adjustment of the output voltage, enabling users to tailor the power supply to the needs of their specific circuit.
  • High Efficiency: Designed for efficiency, the MAX77812 helps reduce power loss and improve overall system performance, making it ideal for battery-powered and energy-sensitive applications.
  • Compact Design: The small footprint of the MAX77812 makes the EVKIT suitable for space-constrained applications, without compromising on power or efficiency.
  • GUI Support: The evaluation kit comes with graphical user interface (GUI) software that provides an intuitive platform for device configuration and monitoring, simplifying the evaluation process.

Applications

The MAX77812EVKIT# is particularly suitable for powering multi-core processors in a range of applications, including:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • Networking and Telecommunications Equipment
  • Gaming Consoles
  • Other Embedded Systems Requiring Efficient Power Regulation

Package Contents

The evaluation kit includes the MAX77812 evaluation board, a USB cable for connectivity, and documentation to assist with setup and operation. To get started, users will need to download the GUI software from Maxim Integrated's website, which provides a user-friendly interface for device programming and testing.

With its comprehensive features and user-friendly tools, the MAX77812EVKIT# is a powerful asset for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Artesyn Embedded Technologies
DEMO BOARD AK80A SERIES 300VIN
Need more? Email Us
Analog Devices Inc.
BOARD DEMO FOR LTC3544BEUD / LTC3544 - DC/DC, Step Down 4, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DEMO LTM8023 / LTM8023 μModule? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEV PWR MODULE 1A 1.8V / LMZ10501 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD XRP6124
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess