EN
  • EN
  • DE

MAX77826EWJ+T

Part No MAX77826EWJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK BOOST PROG 49WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Converter, Mobile PCs
Voltage - Input 1.7 V ~ 5.5 V
Number of Outputs 17
Voltage - Output Multiple
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 49-WFBGA, WLBGA
Manufacturer Package 49-WLP (2.4x2.4)
Win Source Part Number 706504-MAX77826EWJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX77826EWJ+T CAD Model

Description

The MAX77826EWJ+T is a high-performance power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This versatile and efficient IC is engineered to meet the demanding power requirements of modern portable devices such as smartphones, tablets, and other handheld devices. Its compact form factor and integration of multiple power regulators make it an ideal solution for space-constrained applications.

Key Features

  • High-Efficiency: The MAX77826EWJ+T features high-efficiency buck converters, which are essential for extending battery life in portable devices.
  • Multiphase Operation: It supports multiphase operation, allowing for better thermal performance and power efficiency under varying load conditions.
  • Integrated Power Regulators: This PMIC integrates multiple power regulators, reducing the need for additional external components and simplifying the power supply design.
  • Programmable Output: The output voltages are programmable via I2C interface, providing design flexibility to meet specific system requirements.
  • Small Footprint: The MAX77826EWJ+T comes in a compact WLP package, making it suitable for applications where board space is at a premium.

Applications

The MAX77826EWJ+T is ideal for a wide range of applications that require efficient power management. Its primary applications include:

  • Portable and Wearable Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Smartwatches
  • IoT Devices

Technical Specifications

The technical specifications of MAX77826EWJ+T include:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Programmable via I2C
  • High-Efficiency Buck Converters
  • Integrated LDOs (Low Dropout Regulators)
  • Thermal Overload Protection
  • Overcurrent Protection
  • Package Type: WLP (Wafer-Level Package)

Overall, the Maxim Integrated MAX77826EWJ+T is a powerful solution for advanced power management, providing both versatility and efficiency in a small package, ensuring optimal performance for the next generation of electronic devices.

You May Also Be Interested in

Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6702 $51.3722
27+ $3.8320 $103.4640
41+ $3.7123 $152.2043
56+ $3.5925 $201.1800
72+ $3.4728 $250.0416
97+ $3.1135 $302.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess