EN
  • EN
  • DE

MAX809M

Part No MAX809M
Manufacturer Maxim Integrated
Description 3-Pin Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215037-MAX809M
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX809M CAD Model

Description

Maxim Integrated MAX809M Microprocessor Reset Circuit

The MAX809M from Maxim Integrated is a compact, highly efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of protection by ensuring that the µP boots up in a known state every time the system is powered up. This device is particularly suited for portable and space-constrained applications owing to its small size and low power consumption.

Featuring a precision voltage sensor, the MAX809M constantly monitors the VCC for under-voltage conditions. On detecting an out-of-tolerance condition, the reset output is swiftly driven to its active state to signal the processor to reset. The reset output remains active for a preset timeout period after VCC has risen above the reset voltage threshold, thus ensuring the system has stabilized before the processor starts operating.

The MAX809M offers an array of features that make it an essential component for reliable system operation. These include:

  • Precision Monitoring: With its precise factory-trimmed threshold voltages, the MAX809M ensures accurate monitoring of the power supply.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-operated equipment.
  • Manual Reset Input: It includes a manual reset input that allows for a reset to be triggered with an external switch or logic signal, providing additional system control.
  • Reset Timeout: A fixed reset timeout delay maintains the reset output in the active state for a specified duration after the supply voltage has become valid to allow the system to stabilize.
  • Compact Packaging: Available in a small SOT23 package, the MAX809M saves on board space and is convenient for use in tight designs.

The MAX809M is an ideal solution for managing system integrity through power monitoring and is commonly used in applications such as computers, controllers, intelligent instruments, critical µP and µC power monitoring, and portable/battery-powered equipment. With its robust feature set, the MAX809M ensures that digital systems operate reliably and consistently, safeguarding against the potential pitfalls of power supply fluctuations and system instability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,455+ $0.0344 $50.0520
3,535+ $0.0283 $100.0405
5,475+ $0.0274 $150.0150
7,550+ $0.0265 $200.0750
9,770+ $0.0256 $250.1120
13,045+ $0.0230 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 1455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess