The MAX860ISA+T from Maxim Integrated is a highly efficient, compact, step-up DC-DC converter that is designed to provide a higher voltage from a lower voltage source. This makes it an ideal solution for battery-powered devices where extending the battery life is crucial. The MAX860ISA+T operates from a supply voltage as low as 1.5V and can deliver an output voltage up to 28V, making it versatile for various applications.
Key Features
- High Efficiency: Capable of converting with high efficiency, thereby reducing power loss and heat generation.
- Variable Output Voltage: The output voltage can be adjusted up to 28V, providing flexibility for different circuit requirements.
- Low Input Voltage: Operates from a low input voltage of 1.5V, suitable for battery-operated devices.
- Small Package: Available in a small 8-pin SOIC package, saving valuable board space.
- Shutdown Feature: Includes a shutdown mode that reduces the quiescent current to save power when the device is not in use.
Applications
The MAX860ISA+T is a versatile component that can be used in a wide range of electronic devices, including:
- Portable devices
- Battery-powered equipment
- Hand-held instruments
- Power supply modules
Technical Specifications
Parameter
Value
Minimum Input Voltage
1.5V
Maximum Output Voltage
28V
Package Type
8-SOIC
Operating Temperature
-40°C to +85°C
Overall, the MAX860ISA+T step-up DC-DC converter from Maxim Integrated is a reliable and efficient solution for designers looking to boost voltage in their electronic designs while maintaining a small footprint and preserving battery life.