EN
  • EN
  • DE

MAX8632ETI+TG51

Part No MAX8632ETI+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX863
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 882517-MAX8632ETI+TG51
Ultra Librarian 3D Model Ultra Librarian MAX8632ETI+TG51 CAD Model

Description

Maxim Integrated's MAX8632ETI+TG51: High-Efficiency, Quad-Output Main Power-Supply Controllers

Maxim Integrated's MAX8632ETI+TG51 is a cutting-edge power management IC designed for precision and efficiency in various electronic applications. This integrated circuit is specifically tailored to meet the needs of portable and compact devices that require reliable power distribution across multiple channels.

Key Features

  • Quad-Output Configuration: The MAX8632ETI+TG51 features four high-performance outputs, designed to provide a flexible power supply solution for systems that require multiple regulated voltages.
  • High Efficiency: With an emphasis on energy conservation, this IC operates with high efficiency, which is crucial for extending battery life in portable devices.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces external component count, making it an ideal choice for space-constrained applications.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing for a high degree of customization to meet the specific needs of various applications.
  • Comprehensive Protection Features: The device includes overvoltage, undervoltage, and thermal shutdown protections, ensuring safe and reliable operation under a wide range of conditions.

Applications

The MAX8632ETI+TG51 is versatile and can be used in a variety of applications, including:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Networking and Telecommunications Equipment

Technical Specifications

  • Package: The device is offered in a compact, 28-pin thin QFN package, which is ideal for space-saving PCB designs.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring performance and stability in diverse environments.
  • Lead-Free and RoHS Compliant: Maxim Integrated is committed to environmental sustainability, and the MAX8632ETI+TG51 complies with lead-free and RoHS standards.

The MAX8632ETI+TG51 from Maxim Integrated represents a blend of innovation, efficiency, and versatility, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess