The MAX8650EEG+ is a high-performance, step-down, integrated power-supply (IPS) module from Maxim Integrated. Designed to deliver exceptional efficiency and power management, this compact module is an ideal solution for space-constrained applications requiring a high level of power integration.
Key Features
- Voltage Range: The MAX8650EEG+ operates with an input voltage range of 4.5V to 14V, making it versatile for a variety of systems.
- Output Voltage: It provides an adjustable output voltage from 0.6V to 5.5V, which can be set with external resistors to accommodate different loads and applications.
- High Efficiency: With its integrated MOSFETs, the module achieves efficiencies up to 95%, reducing power loss and improving system performance.
- Output Current: Capable of delivering up to 12A of continuous output current, it is suitable for high-power applications.
- Thermal Management: The device includes over-temperature protection and is designed with a thermal impedance that ensures reliable operation under varying conditions.
- Compact Size: Housed in a 28-pin QSOP package, the MAX8650EEG+ saves board space and simplifies the design process.
Applications
The MAX8650EEG+ is designed for use in a range of applications, including but not limited to:
- Networking and telecommunications equipment
- Servers and data storage systems
- Computers and peripherals
- Industrial and medical equipment
Additional Features
- Integrated power MOSFETs
- Programmable soft-start to reduce inrush current
- Power-good output for power sequencing
- Adjustable switching frequency from 200kHz to 1MHz
- Overcurrent and short-circuit protection
- Under-voltage lockout for safe operation
With its robust feature set and ease of use, the MAX8650EEG+ from Maxim Integrated is an excellent choice for designers looking to optimize power efficiency and performance in their next project.