EN
  • EN
  • DE

MAX8717ETI

Part No MAX8717ETI
Manufacturer Maxim Integrated
Description Interleaved High-Efficiency, Dual Power-Supply Controllers for Notebook Computers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215175-MAX8717ETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8717ETI CAD Model

Description

The MAX8717ETI from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver precise voltage regulation and efficiency, ideal for portable devices such as laptops, smartphones, and other battery-operated equipment. This advanced power management integrated circuit (IC) offers a compact solution to achieve lower power consumption while extending battery life, making it a popular choice for modern electronic applications.

Key Features

  • High Efficiency: The MAX8717ETI is designed to convert higher voltage batteries to the lower voltages required by today's ICs, providing up to 96% efficiency. This helps in reducing heat dissipation and improving overall device performance.
  • Versatile Input Voltage Range: With an input voltage range from 2.6V to 5.5V, this converter can accommodate a variety of battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for fine-tuning to meet specific requirements of the powered device.
  • Fast Transient Response: The device's fast transient response ensures stable operation during quick changes in load, which is critical for maintaining performance in complex electronic systems.
  • Low Quiescent Current: Its low quiescent current extends battery life by reducing the amount of power drawn when the device is in standby mode.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable operation under various conditions.
  • Compact Package: The MAX8717ETI comes in a small, 28-pin thin QFN package, which is suitable for space-constrained applications.

Applications

The MAX8717ETI is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Notebook computers
  • Personal digital assistants (PDAs)
  • Wireless and DSL modems

In conclusion, the MAX8717ETI from Maxim Integrated is a robust and efficient solution for power management in portable devices. Its high efficiency, adjustable output voltage, and compact form factor make it an excellent choice for designers looking to optimize power usage and extend battery life in their products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess