EN
  • EN
  • DE

MAX8722C

Part No MAX8722C
Manufacturer Maxim Integrated
Description Low-Cost CCFL Backlight Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215178-MAX8722C
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8722C CAD Model

Description

Maxim Integrated's MAX8722C: High-Efficiency, Triple-Output Power Supply

The MAX8722C from Maxim Integrated is a versatile and efficient power management IC designed to cater to the demanding requirements of portable electronic devices. This high-performance component is engineered to provide three key voltage outputs, making it an ideal solution for powering both the core and peripheral components of compact, battery-operated gadgets such as laptops, PDAs, and other mobile computing devices.

Key Features:

  • Triple Outputs: The MAX8722C boasts a triple-output configuration, delivering two synchronous buck regulators and one linear regulator to supply a range of voltages required for DDR memory, chipsets, and other system components.
  • High Efficiency: With its synchronous rectification and internal compensation, the MAX8722C achieves high efficiency, which is crucial for maximizing battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable via external resistors, giving designers the flexibility to tailor the power supply to specific circuit requirements.
  • Low Quiescent Current: The device features a low quiescent current, further enhancing its suitability for battery-powered applications where power conservation is paramount.
  • Power-Save Mode: It includes a power-save mode that reduces switching frequency under light-load conditions to minimize quiescent current and maximize efficiency.
  • Protection Features: The MAX8722C is equipped with a comprehensive suite of protection features, including overvoltage, undervoltage, and thermal shutdown, ensuring reliable operation under a variety of conditions.
  • Small Footprint: Available in a compact QFN package, the MAX8722C saves valuable board space, which is essential in the design of portable electronics.

Applications:

The MAX8722C is suitable for a wide range of applications where efficient power delivery and space-saving design are crucial. It is particularly well-suited for:

  • Notebook computers
  • Portable media players
  • Handheld devices
  • Mobile Internet devices

With its combination of efficiency, flexibility, and protection, the MAX8722C from Maxim Integrated stands out as a robust power management solution for designers looking to enhance the performance and extend the battery life of their portable devices.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1222 $61.8330
35+ $3.3818 $118.3630
53+ $3.2767 $173.6651
73+ $3.1705 $231.4465
95+ $3.0654 $291.2130
127+ $2.7477 $348.9579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess