EN
  • EN
  • DE
  • IT

MAX8867EUK36-T

Part No MAX8867EUK36-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3.6V
Dropout Voltage-Max 0.165V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.6V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074115-MAX8867EUK36-T
Ultra Librarian 3D Model Ultra Librarian MAX8867EUK36-T CAD Model

Description

Maxim Integrated MAX8867EUK36-T Low-Dropout Linear Regulator

The MAX8867EUK36-T is a high-performance, low-dropout (LDO) linear voltage regulator from Maxim Integrated, designed to deliver a fixed output voltage of 3.6V with outstanding accuracy and stability. This compact and efficient regulator is an ideal choice for space-constrained applications that require a clean and regulated power supply.

Key Features

  • Output Voltage: Fixed 3.6V output with high accuracy.
  • Low Dropout: Provides excellent regulation with a very low dropout voltage, making it suitable for applications with tight voltage margins.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, sufficient for a wide range of electronic devices.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection that ensures the device shuts down to prevent damage under excessive temperature conditions.
  • Short-Circuit Protection: Features robust short-circuit protection that safeguards the regulator and the load in the event of a fault.
  • Low Quiescent Current: Exhibits a low quiescent current, which is ideal for battery-powered devices, extending the battery life.
  • Package: Available in a compact SOT-23 package, which is suitable for automated assembly processes and occupies minimal board space.
  • Noise Reduction: A noise bypass capacitor can be connected to the BP pin to reduce output noise, making it suitable for noise-sensitive applications like RF circuits.

Applications

The MAX8867EUK36-T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Cellular phones
  • Wireless communication systems
  • Handheld instruments
  • PDAs and personal multimedia devices

With its combination of features, the MAX8867EUK36-T is a reliable choice for designers looking to enhance the performance and efficiency of their power management systems. Maxim Integrated's commitment to quality ensures that this LDO regulator will provide a stable and dependable power source for your electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.1936
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2423
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $1.8343
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess