EN
  • EN
  • DE

MAX8959EWG+T

Part No MAX8959EWG+T
Manufacturer Maxim Integrated
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8959
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215631-MAX8959EWG+T
Ultra Librarian 3D Model Ultra Librarian MAX8959EWG+T CAD Model

Description

Maxim Integrated MAX8959EWG+T

The MAX8959EWG+T from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver specifically designed to meet the demanding requirements of portable electronics and lighting applications. This compact and powerful driver is an ideal solution for driving LEDs in smartphones, tablets, and other handheld devices where power efficiency and space constraints are critical considerations.

This LED driver integrates a step-up converter with a 40V internal switch to efficiently drive a string of up to ten white LEDs in series, ensuring uniform brightness and maximizing battery life. The MAX8959EWG+T operates from a supply voltage ranging from 2.6V to 5.5V, making it versatile for various battery chemistries and configurations.

One of the key features of the MAX8959EWG+T is its precise current regulation, which maintains consistent LED brightness and enhances the overall user experience. The driver includes an analog dimming input, allowing for flexible brightness control, which can be adjusted via a PWM signal for more precise control over the lighting effects.

The MAX8959EWG+T also incorporates multiple safety features to ensure reliable operation. These include overvoltage protection, which guards the device against transient conditions, and thermal shutdown, which protects the driver from overheating. Additionally, the device includes open LED detection and short-circuit protection, further enhancing its robustness in various operating conditions.

Designed with a compact form factor, the MAX8959EWG+T is available in a 24-pin TQFN package with a 4mm x 4mm footprint, making it an excellent choice for space-constrained applications. The device also supports a high switching frequency of up to 1MHz, allowing the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size.

In summary, the Maxim Integrated MAX8959EWG+T LED driver offers designers a highly efficient, feature-rich solution for driving high-brightness LEDs in portable devices. Its compact size, combined with its robust feature set, makes it an excellent choice for applications requiring high-quality, consistent lighting with minimal power consumption.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess