The PCF2010-11-15KBI is a precision thin film chip resistor manufactured by TT Electronics. It's designed for applications that require high stability, low noise, and tight tolerance. The resistor is commonly used in precision circuits, instrumentation, and medical equipment.
Applications
- Precision voltage dividers
- Instrumentation amplifiers
- Medical devices
- Automotive electronics
- High-accuracy current sensing
Features
- High stability thin film construction
- Low temperature coefficient of resistance (TCR)
- Tight tolerance
- Low noise
- RoHS compliant
Benefits
- Accurate and stable circuit performance
- Minimal resistance drift over temperature
- Precise resistance values
- Reduced signal noise
- Environmentally friendly
Additional Details
The PCF2010-11-15KBI has a resistance value of 15 kΩ and a tolerance of ±0.1%. The resistor has a power rating suited for general-purpose applications. The thin film construction provides excellent long-term stability and reliability. The compact size allows for dense board placement. The low TCR minimizes resistance changes over a wide operating temperature range, ensuring consistent performance. The low noise characteristics make it suitable for sensitive analog circuits. The product is designed to meet stringent quality standards and is RoHS compliant.