EN
  • EN
  • DE

MAX8990EWG+T

Part No MAX8990EWG+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215644-MAX8990EWG+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8990EWG+T CAD Model

Description

Maxim Integrated MAX8990EWG+T PMIC Overview

The Maxim Integrated MAX8990EWG+T is a high-performance Power Management Integrated Circuit (PMIC) designed to cater to a wide range of power requirements for portable devices. This versatile component offers a compact, efficient solution for managing power within complex electronic systems.

Key Features

  • Multiple Voltage Rails: The MAX8990EWG+T provides multiple output voltages, allowing it to supply power to various parts of a system, including the CPU, memory, and peripherals.
  • High Efficiency: With its advanced design, this PMIC ensures high efficiency in power conversion, which leads to extended battery life and reduced heat generation within devices.
  • Programmable Output: Users can program the output voltage settings to meet the specific needs of their application, ensuring flexibility and customization.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, providing a reliable power solution and safeguarding the system components.

Applications

The MAX8990EWG+T is ideal for a variety of applications, particularly in portable electronics where efficient power management is crucial. This includes smartphones, tablets, portable media players, and other handheld devices.

Technical Specifications

  • Package: The PMIC comes in a 25-WLP (Wafer-Level Package) which is suitable for space-constrained applications.
  • Input Voltage Range: It supports an input voltage range that accommodates common battery technologies, making it a versatile choice for different power sources.
  • Operating Temperature: The device is designed to operate within a broad temperature range, ensuring performance under various environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8990EWG+T is no exception. It is built to meet high standards of reliability and performance, ensuring a dependable power management solution for designers and manufacturers.

With its combination of efficiency, programmability, and protection features, the MAX8990EWG+T from Maxim Integrated stands out as a premium choice for power management in portable electronic devices.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.0845
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $3.2617
Shindengen
Lowest to $5.6838

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1277 $59.4263
46+ $2.5664 $118.0544
70+ $2.4856 $173.9920
97+ $2.4059 $233.3723
125+ $2.3262 $290.7750
167+ $2.0848 $348.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess