EN
  • EN
  • DE

MAX900BCPP

Part No MAX900BCPP
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Output Type Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 10µA @ 5V
Current - Quiescent (Max) 6mA, 12mA, 15mA
CMRR, PSRR (Typ) -82dB, -80dB
Propagation Delay (Max) 8ns (Typ)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Base Product Number MAX900
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632582-MAX900BCPP
Ultra Librarian 3D Model Ultra Librarian MAX900BCPP CAD Model

Description

The MAX900BCPP is a high-performance, low-power, precision operational amplifier from Maxim Integrated, designed to meet the stringent requirements of today's advanced analog circuits. This operational amplifier stands out for its exceptional accuracy and stability, making it an ideal choice for applications in test and measurement, sensor interfacing, and data acquisition systems.

Key Features

  • High Precision: The MAX900BCPP boasts a low offset voltage and drift over temperature, ensuring accurate signal amplification over a wide range of conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it offers excellent performance without compromising on power efficiency.
  • Wide Supply Range: It can operate from a single supply or dual supplies, providing flexibility in various circuit configurations.
  • Fast Settling Time: Its quick settling time makes it suitable for high-speed analog-to-digital converters (ADCs), ensuring precise digital representation of analog signals.

Applications

The MAX900BCPP is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Instrumentation
  • Active filters
  • Professional audio equipment
  • Analog signal processing

Product Specifications

Parameter Value
Amplifier Type Precision Op-Amp
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate Specified by Manufacturer
Gain Bandwidth Product Specified by Manufacturer
Operating Temperature -40°C to +85°C
Package / Case Plastic DIP-8

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheet for the MAX900BCPP.

You May Also Be Interested in

ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $7.0051
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2245 $60.6735
7+ $16.5945 $116.1615
11+ $16.0759 $176.8349
15+ $15.5573 $233.3595
20+ $15.0387 $300.7740
26+ $13.4830 $350.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess