EN
  • EN
  • DE

MAX9027EBT

Part No MAX9027EBT
Manufacturer Maxim Integrated
Description UCSP, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215285-MAX9027EBT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9027EBT CAD Model

Description

The MAX9027EBT from Maxim Integrated is a high-performance, low-power, dual operational amplifier that is ideal for a wide range of applications. This precision op-amp is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for battery-powered devices, sensor interfaces, and portable instrumentation.

Key Features

  • Low Voltage Operation: The device can operate from a single 2.5V to 5.5V power supply, making it versatile for various circuits that require low voltage operation.
  • Low Power Consumption: With quiescent current as low as 10µA per amplifier, the MAX9027EBT is optimized for power-sensitive applications.
  • High Output Drive Capability: Capable of delivering 80mA of continuous output current, this op-amp can drive a wide range of loads.
  • Rail-to-Rail Output: The output stage of the MAX9027EBT can swing rail-to-rail, maximizing the dynamic range in low supply voltage applications.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 500pF, which is beneficial for buffering analog-to-digital converters (ADCs) and driving long cables.

Applications

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters and amplifiers
  • Medical instrumentation

The MAX9027EBT comes in a compact, space-saving 10-pin TDFN (3mm x 3mm) package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in diverse environments.

Whether you are designing a sophisticated medical device, a portable consumer product, or an industrial sensor interface, the MAX9027EBT provides the precision and efficiency needed for high-quality, reliable operation. Its combination of features makes it a smart choice for designers looking to optimize their systems for power and performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,587 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess