EN
  • EN
  • DE

MAX9180EXT

Part No MAX9180EXT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707270-MAX9180EXT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9180EXT CAD Model

Description

The MAX9180EXT from Maxim Integrated is a specialized integrated circuit designed to provide a low-skew, 1-to-2 differential signaling buffer/translator that operates with LVPECL (Low Voltage Positive Emitter Coupled Logic) levels. This device is ideal for applications that demand minimal signal distortion and timing discrepancies, ensuring high-speed signal integrity and synchronization across multiple devices.

Key Features:

  • Low Skew: The MAX9180EXT offers exceptionally low skew (<50ps), which is crucial for maintaining the timing alignment of high-speed digital signals.
  • High-Speed Operation: With the capability to support high-frequency signals, this buffer/translator is well-suited for advanced communication systems and high-performance computing applications.
  • Dual Outputs: It features two LVPECL outputs that enable the distribution of a single input signal to multiple destinations without significant loss of signal integrity.
  • Power Supply Range: The device operates over a wide power supply range of 3.0V to 3.6V, providing flexibility in various system designs.
  • Temperature Range: The MAX9180EXT is designed to perform reliably in extended industrial temperature ranges, making it suitable for use in harsh environments.
  • Small Footprint: Offered in a compact package, the buffer/translator saves valuable board space in densely packed electronic systems.

Applications:

The MAX9180EXT is an excellent choice for a variety of applications that require precise timing and high-speed data transmission. These include:

  • Telecommunications Equipment
  • Networking Servers and Routers
  • Clock Distribution Networks
  • Data Centers
  • Test and Measurement Systems

In summary, the MAX9180EXT from Maxim Integrated is a high-performance, low-skew 1-to-2 LVPECL-to-LVPECL buffer/translator that offers design engineers a reliable solution for critical applications where signal integrity and timing precision are paramount.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $8.1208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess