EN
  • EN
  • DE

MAX9217ETM+

Part No MAX9217ETM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 700Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN-EP (6x6)
Win Source Part Number 707284-MAX9217ETM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9217
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9217ETM+ CAD Model

Description

Maxim Integrated MAX9217ETM+ Serializer

The MAX9217ETM+ from Maxim Integrated is a high-performance compact serializer that is designed to efficiently transfer high-speed digital data over a single twisted-pair or coaxial cable. This device is particularly suitable for automotive camera applications, as well as any other application that requires the transmission of high-speed serial data in a noisy environment with minimal cabling.

Key Features

  • High Bandwidth: The MAX9217ETM+ supports high data rates, making it ideal for transmitting video and other high-speed data.
  • Reduced EMI: The device uses low-voltage differential signaling (LVDS) to minimize electromagnetic interference (EMI), ensuring reliable data transmission even in harsh electrical environments.
  • Power-Over-Coax: It can provide power to remote sensors and cameras over the same cable used for data, simplifying system design and reducing overall system cost.
  • Automatic Link Configuration: The serializer automatically configures the link after power-up, which simplifies the design and reduces initialization time.
  • Embedded Control Channel: This allows for bidirectional control communication, enabling remote devices to be controlled without additional wires.

Applications

  • Automotive Cameras
  • Industrial Video Links
  • Machine Vision Systems
  • High-Speed Data Acquisition Systems

Technical Specifications

  • Supply Voltage: 3.1V to 3.6V
  • Operating Temperature: -40°C to +105°C
  • Package: 48-pin TQFN with exposed pad
  • Data Rate: Up to 3.12 Gbps

The MAX9217ETM+ is an advanced solution that addresses the need for high-speed data transmission with minimal wiring. Its robust design and advanced features make it an excellent choice for designers looking to optimize their high-speed data transfer systems, particularly in the automotive and industrial sectors. Maxim Integrated's commitment to quality and performance is evident in the MAX9217ETM+, ensuring a reliable and efficient communication link in your applications.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.1884 $86.1884
2+ $83.4950 $166.9900
3+ $80.8015 $242.4045
4+ $78.1080 $312.4320
5+ $70.0277 $350.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess